Vishay Intertechnology, Inc. RES 680 OHM 1.5W 1% 2512 SMD CRCW2512680RFKEGHP

Description
RES 680ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 680ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1.5W 1% 2512 SMD - CRCW2512680RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1.5W 1% 2512 SMD
CRCW2512680RFKEGHP
RES 680 OHM 1.5W 1% 2512 SMD CRCW2512680RFKEGHP
RES 680ohm 1.5W 1% 2512 SMD

RES 680ohm 1.5W 1% 2512 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512680RFKEGHP
723030-CRCW2512680RFKEGHP
Chip Resistor - Surface Mount - CRCW2512680RFKEGHP 723030-CRCW2512680RFKEGHP
Manufacturer: Vishay Dale Win Source Part Number: 723030-CRCW2512680RF KEGHP Packaging: Reel Features: Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 680 Ohms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1.5W Parts Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)

Manufacturer: Vishay Dale
Win Source Part Number: 723030-CRCW2512680RFKEGHP
Packaging: Reel
Features: Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 680 Ohms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028" (0.70mm)
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1.5W
Parts Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)

Buy Now
SMD 680 OHM 1.5W Resistor - 52-CRCW2512680RFKEGHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680 OHM 1.5W Resistor
52-CRCW2512680RFKEGHP
SMD 680 OHM 1.5W Resistor 52-CRCW2512680RFKEGHP
RES SMD 680 OHM 1% 1.5W 2512 Product overview: CRCW2512680RFKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512680RFKEGH P can be used for catalog matching and distributor lookup.

RES SMD 680 OHM 1% 1.5W 2512 Product overview: CRCW2512680RFKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512680RFKEGHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512680RFKEGHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512680RFKEGHPCT-ND
Chip Resistor - Surface Mount CRCW2512680RFKEGHPCT-ND
680 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512680RFKEGHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512680RFKEGHPDKR-ND
Chip Resistor - Surface Mount CRCW2512680RFKEGHPDKR-ND
680 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512680RFKEGHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512680RFKEGHPTR-ND
Chip Resistor - Surface Mount CRCW2512680RFKEGHPTR-ND
680 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor - 226941208 - Radwell International
Willingboro, NJ, United States
Resistor
226941208
Resistor 226941208
RESISTOR, THICK FILM, SMD CHIP, 680 OHMS, 1.5W, 1%, 500V, 2512(6332 METRIC), 6.3X3.15X0.6MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, THICK FILM, SMD CHIP, 680 OHMS, 1.5W, 1%, 500V, 2512(6332 METRIC), 6.3X3.15X0.6MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW2512680RFKEGHP 723030-CRCW2512680RFKEGHP 52-CRCW2512680RFKEGHP CRCW2512680RFKEGHPCT-ND 226941208
Product Name RES 680 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount - CRCW2512680RFKEGHP SMD 680 OHM 1.5W Resistor Chip Resistor - Surface Mount Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts 1.5 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details