Vishay Precision Group Surface Mount Resistors CRCW2512680RFKEG

Description
Vishay CRCW2512680RFKEG
Request a Quote Datasheet
Description
Vishay CRCW2512680RFKEG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6792459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792459
Surface Mount Resistors 6792459
Vishay CRCW2512680RFKEG

Vishay CRCW2512680RFKEG

Supplier's Site
Surface Mount Resistors - 6792459P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792459P
Surface Mount Resistors 6792459P
Vishay CRCW2512680RFKEG

Vishay CRCW2512680RFKEG

Supplier's Site
RES 680 OHM 1W 1% 2512 SMD - CRCW2512680RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1W 1% 2512 SMD
CRCW2512680RFKEG
RES 680 OHM 1W 1% 2512 SMD CRCW2512680RFKEG
RES 680ohm 1W 1% 2512 SMD

RES 680ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-680AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680AFCT-ND
Chip Resistor - Surface Mount 541-680AFCT-ND
680 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680AFTR-ND
Chip Resistor - Surface Mount 541-680AFTR-ND
680 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680AFDKR-ND
Chip Resistor - Surface Mount 541-680AFDKR-ND
680 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 680R, 1W, 2512; Resistance Vishay - 47P5371 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 680R, 1W, 2512; Resistance Vishay
47P5371
Res, Aec-Q200, Thick Film, 680R, 1W, 2512; Resistance Vishay 47P5371
RES, AEC-Q200, THICK FILM, 680R, 1W, 2512; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 680R, 1W, 2512; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW2512680RFKEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW2512680RFKEG
Resistors - Chip Resistor - Surface Mount CRCW2512680RFKEG
RES SMD 680 OHM 1% 1W 2512

RES SMD 680 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6792459 6792459P CRCW2512680RFKEG 541-680AFCT-ND 47P5371 CRCW2512680RFKEG
Product Name Surface Mount Resistors Surface Mount Resistors RES 680 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 680R, 1W, 2512; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2567527P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers