Vishay Intertechnology, Inc. RES 680K OHM 1W 1% 2512 SMD CRCW2512680KFKEG

Description
RES 680Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 680Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1W 1% 2512 SMD - CRCW2512680KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1W 1% 2512 SMD
CRCW2512680KFKEG
RES 680K OHM 1W 1% 2512 SMD CRCW2512680KFKEG
RES 680Kohm 1W 1% 2512 SMD

RES 680Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512680KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512680KFKEG-ND
Chip Resistor - Surface Mount CRCW2512680KFKEG-ND
680 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 680K 1% E67 E3 Rohs Compliant Vishay - 47P5370 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 680K 1% E67 E3 Rohs Compliant Vishay
47P5370
Crcw2512 100 680K 1% E67 E3 Rohs Compliant Vishay 47P5370
CRCW2512 100 680K 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 680K 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512680KFKEG CRCW2512680KFKEG-ND 47P5370
Product Name RES 680K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 680K 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 680000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details