Vishay Precision Group Chip Resistor - Surface Mount CRCW2512665RFKEG

Description
RES SMD 665 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES SMD 665 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW2512665RFKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512665RFKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW2512665RFKEGDKR-ND
RES SMD 665 OHM 1% 1W 2512

RES SMD 665 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512665RFKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512665RFKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW2512665RFKEGCT-ND
RES SMD 665 OHM 1% 1W 2512

RES SMD 665 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512665RFKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512665RFKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW2512665RFKEGTR-ND
665 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

665 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 665 OHM 1W 1% 2512 SMD - CRCW2512665RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1W 1% 2512 SMD
CRCW2512665RFKEG
RES 665 OHM 1W 1% 2512 SMD CRCW2512665RFKEG
RES 665ohm 1W 1% 2512 SMD

RES 665ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 100 665R 1% E67 E3 Rohs Compliant Vishay - 47P5367 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 665R 1% E67 E3 Rohs Compliant Vishay
47P5367
Crcw2512 100 665R 1% E67 E3 Rohs Compliant Vishay 47P5367
CRCW2512 100 665R 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 665R 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW2512665RFKEGDKR-ND CRCW2512665RFKEG 47P5367
Product Name Chip Resistor - Surface Mount RES 665 OHM 1W 1% 2512 SMD Crcw2512 100 665R 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details