Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 64.9ohms 1% CRCW251264R9FP

Description
Thick Film Resistors - SMD 1watt 64.9ohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1watt 64.9ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 64.9ohms 1% - CRCW251264R9FP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 64.9ohms 1%
CRCW251264R9FP
Thick Film Resistors - SMD 1watt 64.9ohms 1% CRCW251264R9FP
Thick Film Resistors - SMD 1watt 64.9ohms 1%

Thick Film Resistors - SMD 1watt 64.9ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW251264R9FP
Product Name Thick Film Resistors - SMD 1watt 64.9ohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details