Vishay Precision Group Chip Resistor - Surface Mount CRCW251264R9FKEG

Description
64.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
64.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-64.9AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9AFDKR-ND
Chip Resistor - Surface Mount 541-64.9AFDKR-ND
64.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-64.9AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9AFCT-ND
Chip Resistor - Surface Mount 541-64.9AFCT-ND
64.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-64.9AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9AFTR-ND
Chip Resistor - Surface Mount 541-64.9AFTR-ND
64.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1200761-CRCW251264R9FKEG
Resistors - Chip Resistor - Surface Mount 1200761-CRCW251264R9FKEG
Win Source Part Number: 1200761-CRCW251264R9 FKEG Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 64.9 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-64.9AFTR,541-64. 9AFDKR,CRCW2512 100 64R9 1% E67 E3,541-64.9AFCT Base Product Number: CRCW2512

Win Source Part Number: 1200761-CRCW251264R9FKEG
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 64.9 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-64.9AFTR,541-64.9AFDKR,CRCW2512 100 64R9 1% E67 E3,541-64.9AFCT
Base Product Number: CRCW2512

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW251264R9FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW251264R9FKEG
SMD 1W 500V Resistor 52-CRCW251264R9FKEG
Thick Film Resistor 1W 64.9R 1% 500V 2512 SMD Product overview: CRCW251264R9FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251264R9FKEG can be used for catalog matching and distributor lookup.

Thick Film Resistor 1W 64.9R 1% 500V 2512 SMD Product overview: CRCW251264R9FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251264R9FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 64.9 OHM 1W 1% 2512 SMD - CRCW251264R9FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1W 1% 2512 SMD
CRCW251264R9FKEG
RES 64.9 OHM 1W 1% 2512 SMD CRCW251264R9FKEG
RES 64.9ohm 1W 1% 2512 SMD

RES 64.9ohm 1W 1% 2512 SMD

Supplier's Site
Res, Thick Film, 64R9, 1%, 0.5W, 2512; Resistance Vishay - 51P1416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64R9, 1%, 0.5W, 2512; Resistance Vishay
51P1416
Res, Thick Film, 64R9, 1%, 0.5W, 2512; Resistance Vishay 51P1416
RES, THICK FILM, 64R9, 1%, 0.5W, 2512; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 64R9, 1%, 0.5W, 2512; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 64R9, 1W, 2512; Resistance Vishay - 43C6265 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 64R9, 1W, 2512; Resistance Vishay
43C6265
Res, Aec-Q200, Thick Film, 64R9, 1W, 2512; Resistance Vishay 43C6265
RES, AEC-Q200, THICK FILM, 64R9, 1W, 2512; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 64R9, 1W, 2512; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-64.9AFDKR-ND 1200761-CRCW251264R9FKEG 52-CRCW251264R9FKEG CRCW251264R9FKEG 51P1416 43C6265
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 1W 500V Resistor RES 64.9 OHM 1W 1% 2512 SMD Res, Thick Film, 64R9, 1%, 0.5W, 2512; Resistance Vishay Res, Aec-Q200, Thick Film, 64R9, 1W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms 64.9 ohms 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details