Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512649RFKTG

Description
649 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
649 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512649RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512649RFKTG-ND
Chip Resistor - Surface Mount CRCW2512649RFKTG-ND
649 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

649 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 649 OHM 1W 1% 2512 SMD - CRCW2512649RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1W 1% 2512 SMD
CRCW2512649RFKTG
RES 649 OHM 1W 1% 2512 SMD CRCW2512649RFKTG
RES 649ohm 1W 1% 2512 SMD

RES 649ohm 1W 1% 2512 SMD

Supplier's Site
Resistor,metal Glaze,649Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6266 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,649Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6266
Resistor,metal Glaze,649Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6266
Resistor,Metal Glaze,649Ohms,500WV, 1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,649Ohms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512649RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512649RFKTG
Chip Resistor - Surface Mount CRCW2512649RFKTG
RES SMD 649 OHM 1% 1W 2512

RES SMD 649 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512649RFKTG-ND CRCW2512649RFKTG 43C6266 CRCW2512649RFKTG
Product Name Chip Resistor - Surface Mount RES 649 OHM 1W 1% 2512 SMD Resistor,metal Glaze,649Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details