Vishay Intertechnology, Inc. RES 649 OHM 1.5W 1% 2512 SMD CRCW2512649RFKEGHP

Description
RES 649ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 649ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1.5W 1% 2512 SMD - CRCW2512649RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1.5W 1% 2512 SMD
CRCW2512649RFKEGHP
RES 649 OHM 1.5W 1% 2512 SMD CRCW2512649RFKEGHP
RES 649ohm 1.5W 1% 2512 SMD

RES 649ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512649RFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512649RFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512649RFKEGHP-ND
649 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

649 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512649RFKEGHP CRCW2512649RFKEGHP-ND
Product Name RES 649 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details