Vishay Precision Group RES 63.4 OHM 1W 1% 2512 SMD CRCW251263R4FKEG

Description
RES 63.4ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 63.4ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1W 1% 2512 SMD - CRCW251263R4FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1W 1% 2512 SMD
CRCW251263R4FKEG
RES 63.4 OHM 1W 1% 2512 SMD CRCW251263R4FKEG
RES 63.4ohm 1W 1% 2512 SMD

RES 63.4ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251263R4FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251263R4FKEG-ND
Chip Resistor - Surface Mount CRCW251263R4FKEG-ND
63.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

63.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 63R4 1% E67 E3 Rohs Compliant Vishay - 47P5359 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 63R4 1% E67 E3 Rohs Compliant Vishay
47P5359
Crcw2512 100 63R4 1% E67 E3 Rohs Compliant Vishay 47P5359
CRCW2512 100 63R4 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 63R4 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW251263R4FKEG CRCW251263R4FKEG-ND 47P5359
Product Name RES 63.4 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 63R4 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573202 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details