Vishay Precision Group Chip Resistor - Surface Mount - CRCW251262R0JNEG CRCW251262R0JNEG

Description
Manufacturer: Vishay Win Source Part Number: 916022-CRCW251262R0J NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 62 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-62XCT, 541-62XDKR, 541-62XTR, CRCW2512 200 62R 5% E67 E3
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 916022-CRCW251262R0J NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 62 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-62XCT, 541-62XDKR, 541-62XTR, CRCW2512 200 62R 5% E67 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251262R0JNEG
916022-CRCW251262R0JNEG
Chip Resistor - Surface Mount - CRCW251262R0JNEG 916022-CRCW251262R0JNEG
Manufacturer: Vishay Win Source Part Number: 916022-CRCW251262R0J NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 62 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-62XCT, 541-62XDKR, 541-62XTR, CRCW2512 200 62R 5% E67 E3

Manufacturer: Vishay
Win Source Part Number: 916022-CRCW251262R0JNEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 62 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-62XCT, 541-62XDKR, 541-62XTR, CRCW2512 200 62R 5% E67 E3

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 62ohms 5% - CRCW251262R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 62ohms 5%
CRCW251262R0JNEG
Thick Film Resistors - SMD 1watt 62ohms 5% CRCW251262R0JNEG
Thick Film Resistors - SMD 1watt 62ohms 5%

Thick Film Resistors - SMD 1watt 62ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-62XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62XTR-ND
Chip Resistor - Surface Mount 541-62XTR-ND
62 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62XDKR-ND
Chip Resistor - Surface Mount 541-62XDKR-ND
62 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62XCT-ND
Chip Resistor - Surface Mount 541-62XCT-ND
62 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 62 Ohm 1W Resistor - 52-CRCW251262R0JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 62 Ohm 1W Resistor
52-CRCW251262R0JNEG
SMD 62 Ohm 1W Resistor 52-CRCW251262R0JNEG
62 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: CRCW251262R0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251262R0JNEG can be used for catalog matching and distributor lookup.

62 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: CRCW251262R0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251262R0JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 62R, 5%, 1W, 2512; Resistance Vishay - 53K3982 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62R, 5%, 1W, 2512; Resistance Vishay
53K3982
Res, Thick Film, 62R, 5%, 1W, 2512; Resistance Vishay 53K3982
RES, THICK FILM, 62R, 5%, 1W, 2512; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 62R, 5%, 1W, 2512; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film Chip, 62 Ohm, 1W, 5%; Resistance Vishay - 42K4124 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 62 Ohm, 1W, 5%; Resistance Vishay
42K4124
Resistor, Thick Film Chip, 62 Ohm, 1W, 5%; Resistance Vishay 42K4124
RESISTOR, THICK FILM CHIP, 62 OHM, 1W, 5%; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 62 OHM, 1W, 5%; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 916022-CRCW251262R0JNEG CRCW251262R0JNEG 541-62XTR-ND 52-CRCW251262R0JNEG 53K3982 42K4124
Product Name Chip Resistor - Surface Mount - CRCW251262R0JNEG Thick Film Resistors - SMD 1watt 62ohms 5% Chip Resistor - Surface Mount SMD 62 Ohm 1W Resistor Res, Thick Film, 62R, 5%, 1W, 2512; Resistance Vishay Resistor, Thick Film Chip, 62 Ohm, 1W, 5%; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms 62 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details