Vishay Intertechnology, Inc. RES 62.0 OHM 1.5W 1% 2512 SMD CRCW251262R0FKEGHP

Description
RES 62.0ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 62.0ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0 OHM 1.5W 1% 2512 SMD - CRCW251262R0FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0 OHM 1.5W 1% 2512 SMD
CRCW251262R0FKEGHP
RES 62.0 OHM 1.5W 1% 2512 SMD CRCW251262R0FKEGHP
RES 62.0ohm 1.5W 1% 2512 SMD

RES 62.0ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251262R0FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251262R0FKEGHP-ND
Chip Resistor - Surface Mount CRCW251262R0FKEGHP-ND
62 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

62 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251262R0FKEGHP CRCW251262R0FKEGHP-ND
Product Name RES 62.0 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 62 ohms 62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details