Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251262R0FKEG

Description
62 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
62 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251262R0FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251262R0FKEG-ND
Chip Resistor - Surface Mount CRCW251262R0FKEG-ND
62 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 62.0 OHM 1W 1% 2512 SMD - CRCW251262R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0 OHM 1W 1% 2512 SMD
CRCW251262R0FKEG
RES 62.0 OHM 1W 1% 2512 SMD CRCW251262R0FKEG
RES 62.0ohm 1W 1% 2512 SMD

RES 62.0ohm 1W 1% 2512 SMD

Supplier's Site
SMD 62 OHM 1W Resistor - 52-CRCW251262R0FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 62 OHM 1W Resistor
52-CRCW251262R0FKEG
SMD 62 OHM 1W Resistor 52-CRCW251262R0FKEG
RES SMD 62 OHM 1% 1W 2512 Product overview: CRCW251262R0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251262R0FKEG can be used for catalog matching and distributor lookup.

RES SMD 62 OHM 1% 1W 2512 Product overview: CRCW251262R0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251262R0FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Crcw2512 100 62R 1% E67 E3 Rohs Compliant Vishay - 47P5354 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 62R 1% E67 E3 Rohs Compliant Vishay
47P5354
Crcw2512 100 62R 1% E67 E3 Rohs Compliant Vishay 47P5354
CRCW2512 100 62R 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 62R 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251262R0FKEG-ND CRCW251262R0FKEG 52-CRCW251262R0FKEG 47P5354
Product Name Chip Resistor - Surface Mount RES 62.0 OHM 1W 1% 2512 SMD SMD 62 OHM 1W Resistor Crcw2512 100 62R 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 62 ohms 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details