Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 62Kohms 5% 200ppm CRCW251262K0JNEG

Description
Thick Film Resistors - SMD 1watt 62Kohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 62Kohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 62Kohms 5% 200ppm - CRCW251262K0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 62Kohms 5% 200ppm
CRCW251262K0JNEG
Thick Film Resistors - SMD 1watt 62Kohms 5% 200ppm CRCW251262K0JNEG
Thick Film Resistors - SMD 1watt 62Kohms 5% 200ppm

Thick Film Resistors - SMD 1watt 62Kohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-62KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62KXCT-ND
Chip Resistor - Surface Mount 541-62KXCT-ND
62 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62KXTR-ND
Chip Resistor - Surface Mount 541-62KXTR-ND
62 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62KXDKR-ND
Chip Resistor - Surface Mount 541-62KXDKR-ND
62 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 62Kohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay - 33AK8699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62Kohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay
33AK8699
Res, 62Kohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay 33AK8699
RES, 62KOHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES

RES, 62KOHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW251262K0JNEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW251262K0JNEG
Resistors - Chip Resistor - Surface Mount CRCW251262K0JNEG
RES SMD 62K OHM 5% 1W 2512

RES SMD 62K OHM 5% 1W 2512

Supplier's Site
Chip Resistor - Surface Mount - CRCW251262K0JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251262K0JNEG
Chip Resistor - Surface Mount CRCW251262K0JNEG
RES SMD 62K OHM 5% 1W 2512

RES SMD 62K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW251262K0JNEG 541-62KXCT-ND 33AK8699 CRCW251262K0JNEG CRCW251262K0JNEG
Product Name Thick Film Resistors - SMD 1watt 62Kohms 5% 200ppm Chip Resistor - Surface Mount Res, 62Kohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512 2512; 2512 (6432 Metric)
Resistance Range 62000 ohms 62000 ohms 62000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details