Vishay Intertechnology, Inc. RES 620 OHM 1W 1% 2512 SMD CRCW2512620RFKTG

Description
RES 620ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 620ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1W 1% 2512 SMD - CRCW2512620RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1W 1% 2512 SMD
CRCW2512620RFKTG
RES 620 OHM 1W 1% 2512 SMD CRCW2512620RFKTG
RES 620ohm 1W 1% 2512 SMD

RES 620ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512620RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512620RFKTG-ND
Chip Resistor - Surface Mount CRCW2512620RFKTG-ND
620 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 620 1% 100 R67 Rohs Compliant Vishay - 49P4904 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 620 1% 100 R67 Rohs Compliant Vishay
49P4904
Crcw2512 620 1% 100 R67 Rohs Compliant Vishay 49P4904
CRCW2512 620 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 620 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512620RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512620RFKTG
Chip Resistor - Surface Mount CRCW2512620RFKTG
RES SMD 620 OHM 1% 1W 2512

RES SMD 620 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512620RFKTG CRCW2512620RFKTG-ND 49P4904 CRCW2512620RFKTG
Product Name RES 620 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 620 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 620 ohms 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details