Vishay Intertechnology, Inc. RES 620 OHM 1W 1% 2512 SMD CRCW2512620RFKEG

Description
RES 620ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 620ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1W 1% 2512 SMD - CRCW2512620RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1W 1% 2512 SMD
CRCW2512620RFKEG
RES 620 OHM 1W 1% 2512 SMD CRCW2512620RFKEG
RES 620ohm 1W 1% 2512 SMD

RES 620ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW2512620RFKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512620RFKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW2512620RFKEGDKR-ND
RES SMD 620 OHM 1% 1W 2512

RES SMD 620 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512620RFKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512620RFKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW2512620RFKEGCT-ND
RES SMD 620 OHM 1% 1W 2512

RES SMD 620 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512620RFKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512620RFKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW2512620RFKEGTR-ND
620 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512620RFKEG 541-CRCW2512620RFKEGDKR-ND
Product Name RES 620 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details