Vishay Intertechnology, Inc. RES 619 OHM 1W 1% 2512 SMD CRCW2512619RFKTG

Description
RES 619ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 619ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1W 1% 2512 SMD - CRCW2512619RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1W 1% 2512 SMD
CRCW2512619RFKTG
RES 619 OHM 1W 1% 2512 SMD CRCW2512619RFKTG
RES 619ohm 1W 1% 2512 SMD

RES 619ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512619RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512619RFKTG-ND
Chip Resistor - Surface Mount CRCW2512619RFKTG-ND
619 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 619 1% 100 R67 Rohs Compliant Vishay - 49P4902 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 619 1% 100 R67 Rohs Compliant Vishay
49P4902
Crcw2512 619 1% 100 R67 Rohs Compliant Vishay 49P4902
CRCW2512 619 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 619 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512619RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512619RFKTG
Chip Resistor - Surface Mount CRCW2512619RFKTG
RES SMD 619 OHM 1% 1W 2512

RES SMD 619 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512619RFKTG CRCW2512619RFKTG-ND 49P4902 CRCW2512619RFKTG
Product Name RES 619 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 619 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers