Vishay Intertechnology, Inc. RES 619 OHM 1W 1% 2512 SMD CRCW2512619RFKEG

Description
RES 619ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 619ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1W 1% 2512 SMD - CRCW2512619RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1W 1% 2512 SMD
CRCW2512619RFKEG
RES 619 OHM 1W 1% 2512 SMD CRCW2512619RFKEG
RES 619ohm 1W 1% 2512 SMD

RES 619ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-619AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619AFDKR-ND
Chip Resistor - Surface Mount 541-619AFDKR-ND
619 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-619AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619AFTR-ND
Chip Resistor - Surface Mount 541-619AFTR-ND
619 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-619AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619AFCT-ND
Chip Resistor - Surface Mount 541-619AFCT-ND
619 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512619RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512619RFKEG
Chip Resistor - Surface Mount CRCW2512619RFKEG
RES SMD 619 OHM 1% 1W 2512

RES SMD 619 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2512619RFKEG 541-619AFDKR-ND CRCW2512619RFKEG
Product Name RES 619 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details