2512,60.4,1%,T/R,RoH
60.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
60.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
60.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM CHIP, 60.4 OHM 1W, 1%; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, 60.4OHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW251260R4FKEG | 541-60.4AFTR-ND | 51P1408 | 33AK8697 |
| Product Name | 2512,60.4,1%,T/R,RoHS Compliant | Chip Resistor - Surface Mount | Resistor, Thick Film Chip, 60.4 Ohm 1W, 1%; Resistance Vishay | Res, 60.4Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay |
| Mounting / Packaging | 2512 | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512 |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use |