Vishay Intertechnology, Inc. RES 604 OHM 1W 1% 2512 SMD CRCW2512604RFKTG

Description
RES 604ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 604ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1W 1% 2512 SMD - CRCW2512604RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1W 1% 2512 SMD
CRCW2512604RFKTG
RES 604 OHM 1W 1% 2512 SMD CRCW2512604RFKTG
RES 604ohm 1W 1% 2512 SMD

RES 604ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512604RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512604RFKTG-ND
Chip Resistor - Surface Mount CRCW2512604RFKTG-ND
604 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 43C6257 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
43C6257
Thick Film Chip Resistor; Filter Terminals Vishay 43C6257
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:2512; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:2512; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512604RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512604RFKTG
Chip Resistor - Surface Mount CRCW2512604RFKTG
RES SMD 604 OHM 1% 1W 2512

RES SMD 604 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512604RFKTG CRCW2512604RFKTG-ND 43C6257 CRCW2512604RFKTG
Product Name RES 604 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers