Vishay Intertechnology, Inc. RES 604 OHM 1.5W 1% 2512 SMD CRCW2512604RFKEGHP

Description
RES 604ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 604ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1.5W 1% 2512 SMD - CRCW2512604RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1.5W 1% 2512 SMD
CRCW2512604RFKEGHP
RES 604 OHM 1.5W 1% 2512 SMD CRCW2512604RFKEGHP
RES 604ohm 1.5W 1% 2512 SMD

RES 604ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512604RFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512604RFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512604RFKEGHP-ND
604 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

604 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512604RFKEGHP CRCW2512604RFKEGHP-ND
Product Name RES 604 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details