Vishay Precision Group RES 604 OHM 1W 1% 2512 SMD CRCW2512604RFKEG

Description
RES 604ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 604ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1W 1% 2512 SMD - CRCW2512604RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1W 1% 2512 SMD
CRCW2512604RFKEG
RES 604 OHM 1W 1% 2512 SMD CRCW2512604RFKEG
RES 604ohm 1W 1% 2512 SMD

RES 604ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-604AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604AFDKR-ND
Chip Resistor - Surface Mount 541-604AFDKR-ND
604 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604AFTR-ND
Chip Resistor - Surface Mount 541-604AFTR-ND
604 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604AFCT-ND
Chip Resistor - Surface Mount 541-604AFCT-ND
604 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512604RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512604RFKEG
Chip Resistor - Surface Mount CRCW2512604RFKEG
RES SMD 604 OHM 1% 1W 2512

RES SMD 604 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 604R, 1%, 1W, 2512; Resistance Vishay - 42K4122 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604R, 1%, 1W, 2512; Resistance Vishay
42K4122
Res, Thick Film, 604R, 1%, 1W, 2512; Resistance Vishay 42K4122
RES, THICK FILM, 604R, 1%, 1W, 2512; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 604R, 1%, 1W, 2512; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW2512604RFKEG 541-604AFDKR-ND CRCW2512604RFKEG 42K4122
Product Name RES 604 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 604R, 1%, 1W, 2512; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 604 ohms 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details