Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512604KFKTG

Description
604 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
604 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512604KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512604KFKTG-ND
Chip Resistor - Surface Mount CRCW2512604KFKTG-ND
604 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

604 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 604K OHM 1W 1% 2512 SMD - CRCW2512604KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1W 1% 2512 SMD
CRCW2512604KFKTG
RES 604K OHM 1W 1% 2512 SMD CRCW2512604KFKTG
RES 604Kohm 1W 1% 2512 SMD

RES 604Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512604KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512604KFKTG
Chip Resistor - Surface Mount CRCW2512604KFKTG
RES SMD 604K OHM 1% 1W 2512

RES SMD 604K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 604K 1% 100 R67 Rohs Compliant Vishay - 49P4901 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 604K 1% 100 R67 Rohs Compliant Vishay
49P4901
Crcw2512 604K 1% 100 R67 Rohs Compliant Vishay 49P4901
CRCW2512 604K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 604K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512604KFKTG-ND CRCW2512604KFKTG CRCW2512604KFKTG 49P4901
Product Name Chip Resistor - Surface Mount RES 604K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 604K 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details