Vishay Intertechnology, Inc. RES 604K OHM 1W 1% 2512 SMD CRCW2512604KFKEG

Description
RES 604Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 604Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1W 1% 2512 SMD - CRCW2512604KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1W 1% 2512 SMD
CRCW2512604KFKEG
RES 604K OHM 1W 1% 2512 SMD CRCW2512604KFKEG
RES 604Kohm 1W 1% 2512 SMD

RES 604Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512604KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512604KFKEG-ND
Chip Resistor - Surface Mount CRCW2512604KFKEG-ND
604 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

604 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512604KFKEG CRCW2512604KFKEG-ND
Product Name RES 604K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 604000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details