Vishay Intertechnology, Inc. RES 604OHM 1W 1% MTL-FLM SMD2512 PKH CRCW25126040FR67

Description
RES 604OHM 1W 1% MTL-FLM SMD2512 PKH
Request a Quote
Description
RES 604OHM 1W 1% MTL-FLM SMD2512 PKH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 604OHM 1W 1% MTL-FLM SMD2512 PKH - CRCW25126040FR67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604OHM 1W 1% MTL-FLM SMD2512 PKH
CRCW25126040FR67
RES 604OHM 1W 1% MTL-FLM SMD2512 PKH CRCW25126040FR67
RES 604OHM 1W 1% MTL-FLM SMD2512 PKH

RES 604OHM 1W 1% MTL-FLM SMD2512 PKH

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW25126040FR67
Product Name RES 604OHM 1W 1% MTL-FLM SMD2512 PKH
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details