Vishay Precision Group RES 5.76 OHM 1W 1% 2512 SMD CRCW25125R76FKEG

Description
RES 5.76ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 5.76ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM 1W 1% 2512 SMD - CRCW25125R76FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 1W 1% 2512 SMD
CRCW25125R76FKEG
RES 5.76 OHM 1W 1% 2512 SMD CRCW25125R76FKEG
RES 5.76ohm 1W 1% 2512 SMD

RES 5.76ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25125R76FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125R76FKEG-ND
Chip Resistor - Surface Mount CRCW25125R76FKEG-ND
5.76 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.76 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 5R76 1% E67 E3 Rohs Compliant Vishay - 47P5298 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 5R76 1% E67 E3 Rohs Compliant Vishay
47P5298
Crcw2512 100 5R76 1% E67 E3 Rohs Compliant Vishay 47P5298
CRCW2512 100 5R76 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 5R76 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25125R76FKEG CRCW25125R76FKEG-ND 47P5298
Product Name RES 5.76 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 5R76 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details