Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25125R62FNEG

Description
RES SMD 5.62 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES SMD 5.62 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW25125R62FNEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25125R62FNEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25125R62FNEGDKR-ND
RES SMD 5.62 OHM 1% 1W 2512

RES SMD 5.62 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25125R62FNEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25125R62FNEGCT-ND
Chip Resistor - Surface Mount 541-CRCW25125R62FNEGCT-ND
RES SMD 5.62 OHM 1% 1W 2512

RES SMD 5.62 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25125R62FNEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25125R62FNEGTR-ND
Chip Resistor - Surface Mount 541-CRCW25125R62FNEGTR-ND
5.62 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.62 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 5.62ohms 1% LOW OHMIC VALUE - CRCW25125R62FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 5.62ohms 1% LOW OHMIC VALUE
CRCW25125R62FNEG
Thick Film Resistors - SMD 1watt 5.62ohms 1% LOW OHMIC VALUE CRCW25125R62FNEG
Thick Film Resistors - SMD 1watt 5.62ohms 1% LOWohmIC VALUE

Thick Film Resistors - SMD 1watt 5.62ohms 1% LOWohmIC VALUE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW25125R62FNEGDKR-ND CRCW25125R62FNEG
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 5.62ohms 1% LOW OHMIC VALUE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4223FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details