Vishay Precision Group Chip Resistor - Surface Mount CRCW25125R60JNEG

Description
5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.6XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6XTR-ND
Chip Resistor - Surface Mount 541-5.6XTR-ND
5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6XCT-ND
Chip Resistor - Surface Mount 541-5.6XCT-ND
5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6XDKR-ND
Chip Resistor - Surface Mount 541-5.6XDKR-ND
5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.6 OHM 1W 5% 2512 SMD - CRCW25125R60JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1W 5% 2512 SMD
CRCW25125R60JNEG
RES 5.6 OHM 1W 5% 2512 SMD CRCW25125R60JNEG
RES 5.6ohm 1W 5% 2512 SMD

RES 5.6ohm 1W 5% 2512 SMD

Supplier's Site
Thick Film Resistor Chip, 5.6 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 89M6950 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Chip, 5.6 Ohm, 1W, 5%, Full Reel; Resistance Vishay
89M6950
Thick Film Resistor Chip, 5.6 Ohm, 1W, 5%, Full Reel; Resistance Vishay 89M6950
THICK FILM RESISTOR CHIP, 5.6 OHM, 1W, 5%, FULL REEL; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR CHIP, 5.6 OHM, 1W, 5%, FULL REEL; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 5R6, 5%, 1W, 2512 Rohs Compliant Vishay - 84AH5369 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5R6, 5%, 1W, 2512 Rohs Compliant Vishay
84AH5369
Res, Aec-Q200, 5R6, 5%, 1W, 2512 Rohs Compliant Vishay 84AH5369
RES, AEC-Q200, 5R6, 5%, 1W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 5R6, 5%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-5.6XTR-ND CRCW25125R60JNEG 89M6950 84AH5369
Product Name Chip Resistor - Surface Mount RES 5.6 OHM 1W 5% 2512 SMD Thick Film Resistor Chip, 5.6 Ohm, 1W, 5%, Full Reel; Resistance Vishay Res, Aec-Q200, 5R6, 5%, 1W, 2512 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details