Vishay Intertechnology, Inc. RES 5.60 OHM 1W 1% 2512 SMD CRCW25125R60FNTG

Description
RES 5.60ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 5.60ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60 OHM 1W 1% 2512 SMD - CRCW25125R60FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM 1W 1% 2512 SMD
CRCW25125R60FNTG
RES 5.60 OHM 1W 1% 2512 SMD CRCW25125R60FNTG
RES 5.60ohm 1W 1% 2512 SMD

RES 5.60ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25125R60FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125R60FNTG-ND
Chip Resistor - Surface Mount CRCW25125R60FNTG-ND
5.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25125R60FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25125R60FNTG
Chip Resistor - Surface Mount CRCW25125R60FNTG
RES SMD 5.6 OHM 1% 1W 2512

RES SMD 5.6 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 5R6 1% 200 R67 Rohs Compliant Vishay - 12R0065 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 5R6 1% 200 R67 Rohs Compliant Vishay
12R0065
Crcw2512 5R6 1% 200 R67 Rohs Compliant Vishay 12R0065
CRCW2512 5R6 1% 200 R67 ROHS COMPLIANT: NO

CRCW2512 5R6 1% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25125R60FNTG CRCW25125R60FNTG-ND CRCW25125R60FNTG 12R0065
Product Name RES 5.60 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 5R6 1% 200 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers