Vishay Intertechnology, Inc. RES 5.60 OHM 1W 1% 2512 SMD CRCW25125R60FNEG

Description
RES 5.60ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 5.60ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60 OHM 1W 1% 2512 SMD - CRCW25125R60FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM 1W 1% 2512 SMD
CRCW25125R60FNEG
RES 5.60 OHM 1W 1% 2512 SMD CRCW25125R60FNEG
RES 5.60ohm 1W 1% 2512 SMD

RES 5.60ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25125R60FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125R60FNEG-ND
Chip Resistor - Surface Mount CRCW25125R60FNEG-ND
5.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200 5R6 1% E67 E3 Rohs Compliant Vishay - 49P4843 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 5R6 1% E67 E3 Rohs Compliant Vishay
49P4843
Crcw2512 200 5R6 1% E67 E3 Rohs Compliant Vishay 49P4843
CRCW2512 200 5R6 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 5R6 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25125R60FNEG CRCW25125R60FNEG-ND 49P4843
Product Name RES 5.60 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 200 5R6 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details