5.6 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
5.6 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
5.6 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 5.60ohm 1.5W 1% 2512 SMD
Resistors - Chip Resistor - Surface Mount
RES, 5.6 OHM, AEC-Q200, 1.5W, 2512 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-5.60RDKR-ND | CRCW25125R60FKEGHP | CRCW25125R60FKEGHP | 33AK8693 |
| Product Name | Chip Resistor - Surface Mount | RES 5.60 OHM 1.5W 1% 2512 SMD | Resistors - Chip Resistor - Surface Mount | Res, 5.6 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | |||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512 | |
| Resistance Range | 5.6 ohms | 5.6 ohms | 5.6 ohms |