Vishay Intertechnology, Inc. RES 5.49 OHM 1W 1% 2512 SMD CRCW25125R49FKEG

Description
RES 5.49ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 5.49ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49 OHM 1W 1% 2512 SMD - CRCW25125R49FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 1W 1% 2512 SMD
CRCW25125R49FKEG
RES 5.49 OHM 1W 1% 2512 SMD CRCW25125R49FKEG
RES 5.49ohm 1W 1% 2512 SMD

RES 5.49ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25125R49FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125R49FKEG-ND
Chip Resistor - Surface Mount CRCW25125R49FKEG-ND
5.49 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.49 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25125R49FKEG CRCW25125R49FKEG-ND
Product Name RES 5.49 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 5.49 ohms 5.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5114FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2176765-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers