Vishay Precision Group RES 5.36 OHM 1W 1% 2512 SMD CRCW25125R36FNEG

Description
RES 5.36ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 5.36ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36 OHM 1W 1% 2512 SMD - CRCW25125R36FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 1W 1% 2512 SMD
CRCW25125R36FNEG
RES 5.36 OHM 1W 1% 2512 SMD CRCW25125R36FNEG
RES 5.36ohm 1W 1% 2512 SMD

RES 5.36ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25125R36FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125R36FNEG-ND
Chip Resistor - Surface Mount CRCW25125R36FNEG-ND
5.36 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.36 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200 5R36 1% E67 E3 Rohs Compliant Vishay - 49P4840 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 5R36 1% E67 E3 Rohs Compliant Vishay
49P4840
Crcw2512 200 5R36 1% E67 E3 Rohs Compliant Vishay 49P4840
CRCW2512 200 5R36 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 5R36 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25125R36FNEG CRCW25125R36FNEG-ND 49P4840
Product Name RES 5.36 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 200 5R36 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 5.36 ohms 5.36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573302 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details