Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 5.11ohms 1% CRCW25125R11FP

Description
Thick Film Resistors - SMD 1watt 5.11ohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1watt 5.11ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 5.11ohms 1% - CRCW25125R11FP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 5.11ohms 1%
CRCW25125R11FP
Thick Film Resistors - SMD 1watt 5.11ohms 1% CRCW25125R11FP
Thick Film Resistors - SMD 1watt 5.11ohms 1%

Thick Film Resistors - SMD 1watt 5.11ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW25125R11FP
Product Name Thick Film Resistors - SMD 1watt 5.11ohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers