5.11 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 5.11ohm 1W 1% 2512 SMD
RES SMD 5.11 OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW25125R11FNTG-ND | CRCW25125R11FNTG | CRCW25125R11FNTG |
| Product Name | Chip Resistor - Surface Mount | RES 5.11 OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 5.11 ohms | 5.11 ohms | 5.11 ohms |