Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25125R11FNEG

Description
RES SMD 5.11 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES SMD 5.11 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW25125R11FNEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25125R11FNEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25125R11FNEGDKR-ND
RES SMD 5.11 OHM 1% 1W 2512

RES SMD 5.11 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25125R11FNEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25125R11FNEGCT-ND
Chip Resistor - Surface Mount 541-CRCW25125R11FNEGCT-ND
RES SMD 5.11 OHM 1% 1W 2512

RES SMD 5.11 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25125R11FNEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25125R11FNEGTR-ND
Chip Resistor - Surface Mount 541-CRCW25125R11FNEGTR-ND
5.11 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.11 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.11 OHM 1W 1% 2512 SMD - CRCW25125R11FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1W 1% 2512 SMD
CRCW25125R11FNEG
RES 5.11 OHM 1W 1% 2512 SMD CRCW25125R11FNEG
RES 5.11ohm 1W 1% 2512 SMD

RES 5.11ohm 1W 1% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW25125R11FNEGDKR-ND CRCW25125R11FNEG
Product Name Chip Resistor - Surface Mount RES 5.11 OHM 1W 1% 2512 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details