5.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1watt 5.1ohms 5%
RES SMD 5.1 OHM 5% 1W 2512
RES SMD 5.1 OHM 5% 1W 2512
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW25125R10JNTG-ND | CRCW25125R10JNTG | CRCW25125R10JNTG | CRCW25125R10JNTG |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1watt 5.1ohms 5% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 5.1 ohms | 5.1 ohms | 5.1 ohms | 5.1 ohms |