Vishay Precision Group SMD 1W 500V Resistor CRCW25125R10JNEG

Description
Thick Film Resistor 1W 5.1R 5% 500V 2512 SMD Product overview: CRCW25125R10JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25125R10JNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor 1W 5.1R 5% 500V 2512 SMD Product overview: CRCW25125R10JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25125R10JNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 500V Resistor - 52-CRCW25125R10JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW25125R10JNEG
SMD 1W 500V Resistor 52-CRCW25125R10JNEG
Thick Film Resistor 1W 5.1R 5% 500V 2512 SMD Product overview: CRCW25125R10JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25125R10JNEG can be used for catalog matching and distributor lookup.

Thick Film Resistor 1W 5.1R 5% 500V 2512 SMD Product overview: CRCW25125R10JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25125R10JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 5.1 OHM 1W 5% 2512 SMD - CRCW25125R10JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 1W 5% 2512 SMD
CRCW25125R10JNEG
RES 5.1 OHM 1W 5% 2512 SMD CRCW25125R10JNEG
RES 5.1ohm 1W 5% 2512 SMD

RES 5.1ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.1XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1XTR-ND
Chip Resistor - Surface Mount 541-5.1XTR-ND
5.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1XCT-ND
Chip Resistor - Surface Mount 541-5.1XCT-ND
5.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1XDKR-ND
Chip Resistor - Surface Mount 541-5.1XDKR-ND
5.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25125R10JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25125R10JNEG
Chip Resistor - Surface Mount CRCW25125R10JNEG
RES SMD 5.1 OHM 5% 1W 2512

RES SMD 5.1 OHM 5% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 5R1, 5%, 1W, 2512; Resistance Vishay - 59M7115 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 5%, 1W, 2512; Resistance Vishay
59M7115
Res, Thick Film, 5R1, 5%, 1W, 2512; Resistance Vishay 59M7115
RES, THICK FILM, 5R1, 5%, 1W, 2512; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 5R1, 5%, 1W, 2512; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5R1, 5%, 1W, 2512, Reel; Resistance Vishay - 89C1878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 5%, 1W, 2512, Reel; Resistance Vishay
89C1878
Res, Thick Film, 5R1, 5%, 1W, 2512, Reel; Resistance Vishay 89C1878
RES, THICK FILM, 5R1, 5%, 1W, 2512, REEL; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 5R1, 5%, 1W, 2512, REEL; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW25125R10JNEG CRCW25125R10JNEG 541-5.1XTR-ND CRCW25125R10JNEG 59M7115
Product Name SMD 1W 500V Resistor RES 5.1 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 5R1, 5%, 1W, 2512; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data