Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25125R10FNEG

Description
5.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25125R10FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125R10FNEG-ND
Chip Resistor - Surface Mount CRCW25125R10FNEG-ND
5.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,5.10,1%,T/R,RoHS Compliant - CRCW25125R10FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,5.10,1%,T/R,RoHS Compliant
CRCW25125R10FNEG
2512,5.10,1%,T/R,RoHS Compliant CRCW25125R10FNEG
2512,5.10,1%,T/R,RoH S Compliant

2512,5.10,1%,T/R,RoHS Compliant

Supplier's Site
Crcw2512 200 5R1 1% E67 E3 Rohs Compliant Vishay - 49P4837 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 5R1 1% E67 E3 Rohs Compliant Vishay
49P4837
Crcw2512 200 5R1 1% E67 E3 Rohs Compliant Vishay 49P4837
CRCW2512 200 5R1 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 5R1 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25125R10FNEG-ND CRCW25125R10FNEG 49P4837
Product Name Chip Resistor - Surface Mount 2512,5.10,1%,T/R,RoHS Compliant Crcw2512 200 5R1 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers