Vishay Intertechnology, Inc. RES 5.62M OHM 1W 1% 2512 SMD CRCW25125M62FKTG

Description
RES 5.62Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 5.62Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62M OHM 1W 1% 2512 SMD - CRCW25125M62FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62M OHM 1W 1% 2512 SMD
CRCW25125M62FKTG
RES 5.62M OHM 1W 1% 2512 SMD CRCW25125M62FKTG
RES 5.62Mohm 1W 1% 2512 SMD

RES 5.62Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25125M62FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125M62FKTG-ND
Chip Resistor - Surface Mount CRCW25125M62FKTG-ND
5.62 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.62 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25125M62FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25125M62FKTG
Chip Resistor - Surface Mount CRCW25125M62FKTG
RES SMD 5.62M OHM 1% 1W 2512

RES SMD 5.62M OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25125M62FKTG CRCW25125M62FKTG-ND CRCW25125M62FKTG
Product Name RES 5.62M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 5.62E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details