Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25125M10JNEG

Description
5.1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25125M10JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125M10JNEG-ND
Chip Resistor - Surface Mount CRCW25125M10JNEG-ND
5.1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.1M OHM 1W 5% 2512 SMD - CRCW25125M10JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1M OHM 1W 5% 2512 SMD
CRCW25125M10JNEG
RES 5.1M OHM 1W 5% 2512 SMD CRCW25125M10JNEG
RES 5.1Mohm 1W 5% 2512 SMD

RES 5.1Mohm 1W 5% 2512 SMD

Supplier's Site
Crcw2512 200 5M1 5% E67 E3 Rohs Compliant Vishay - 47P5281 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 5M1 5% E67 E3 Rohs Compliant Vishay
47P5281
Crcw2512 200 5M1 5% E67 E3 Rohs Compliant Vishay 47P5281
CRCW2512 200 5M1 5% E67 e3 RoHS Compliant: Yes

CRCW2512 200 5M1 5% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25125M10JNEG-ND CRCW25125M10JNEG 47P5281
Product Name Chip Resistor - Surface Mount RES 5.1M OHM 1W 5% 2512 SMD Crcw2512 200 5M1 5% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details