Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25125K90FKTG

Description
5.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25125K90FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125K90FKTG-ND
Chip Resistor - Surface Mount CRCW25125K90FKTG-ND
5.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.90K OHM 1W 1% 2512 SMD - CRCW25125K90FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90K OHM 1W 1% 2512 SMD
CRCW25125K90FKTG
RES 5.90K OHM 1W 1% 2512 SMD CRCW25125K90FKTG
RES 5.90Kohm 1W 1% 2512 SMD

RES 5.90Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25125K90FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25125K90FKTG
Chip Resistor - Surface Mount CRCW25125K90FKTG
RES SMD 5.9K OHM 1% 1W 2512

RES SMD 5.9K OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,5.9Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 18J1337 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,5.9Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
18J1337
Resistor,metal Glaze,5.9Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 18J1337
Resistor,Metal Glaze,5.9KOhms,500WV ,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,5.9KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25125K90FKTG-ND CRCW25125K90FKTG CRCW25125K90FKTG 18J1337
Product Name Chip Resistor - Surface Mount RES 5.90K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,5.9Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details