Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25125K76FKTG

Description
5.76 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
5.76 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW25125K76FKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high reliability and stability, particularly in military and industrial environments. This resistor features a resistance value of 5.76 kΩ with a tolerance of ±1%. It has a rated power dissipation of 1 W and can operate at a maximum voltage of 200 V. The operating temperature range is from -55 °C to +155 °C, ensuring performance in various environmental conditions. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. Its temperature coefficient is ±100 ppm/K, which contributes to its stability over time. The CRCW2512 package size allows for efficient use in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The CRCW25125K76FKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high reliability and stability, particularly in military and industrial environments. This resistor features a resistance value of 5.76 kΩ with a tolerance of ±1%. It has a rated power dissipation of 1 W and can operate at a maximum voltage of 200 V. The operating temperature range is from -55 °C to +155 °C, ensuring performance in various environmental conditions. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. Its temperature coefficient is ±100 ppm/K, which contributes to its stability over time. The CRCW2512 package size allows for efficient use in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25125K76FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125K76FKTG-ND
Chip Resistor - Surface Mount CRCW25125K76FKTG-ND
5.76 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.76 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.76K OHM 1W 1% 2512 SMD - CRCW25125K76FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1W 1% 2512 SMD
CRCW25125K76FKTG
RES 5.76K OHM 1W 1% 2512 SMD CRCW25125K76FKTG
RES 5.76Kohm 1W 1% 2512 SMD

RES 5.76Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25125K76FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25125K76FKTG
Chip Resistor - Surface Mount CRCW25125K76FKTG
RES SMD 5.76K OHM 1% 1W 2512

RES SMD 5.76K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25125K76FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25125K76FKTG
Chip Resistor - Surface Mount CRCW25125K76FKTG
RES SMD 5.76K OHM 1% 1W 2512

RES SMD 5.76K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 5.76K 1% 100 R67 Rohs Compliant Vishay - 49P4835 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 5.76K 1% 100 R67 Rohs Compliant Vishay
49P4835
Crcw2512 5.76K 1% 100 R67 Rohs Compliant Vishay 49P4835
CRCW2512 5.76K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 5.76K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW25125K76FKTG-ND CRCW25125K76FKTG CRCW25125K76FKTG CRCW25125K76FKTG 49P4835
Product Name Chip Resistor - Surface Mount RES 5.76K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 5.76K 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers