Vishay Intertechnology, Inc. RES 5.76K OHM 1W 1% 2512 SMD CRCW25125K76FKEG

Description
RES 5.76Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 5.76Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1W 1% 2512 SMD - CRCW25125K76FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1W 1% 2512 SMD
CRCW25125K76FKEG
RES 5.76K OHM 1W 1% 2512 SMD CRCW25125K76FKEG
RES 5.76Kohm 1W 1% 2512 SMD

RES 5.76Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25125K76FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125K76FKEG-ND
Chip Resistor - Surface Mount CRCW25125K76FKEG-ND
5.76 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.76 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25125K76FKEG CRCW25125K76FKEG-ND
Product Name RES 5.76K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 5760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573142 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details