Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance: 1%; Power Rating:1W... CRCW25125K60JNEG

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance: 1%; Power Rating:1W...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance: 1%; Power Rating:1W...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance: 1%; Power Rating:1W... - CRCW25125K60JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance: 1%; Power Rating:1W...
CRCW25125K60JNEG
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance: 1%; Power Rating:1W... CRCW25125K60JNEG
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance: 1%; Power Rating:1W...

Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance: 1%; Power Rating:1W...

Supplier's Site
Chip Resistor - Surface Mount - 541-5.6KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6KXCT-ND
Chip Resistor - Surface Mount 541-5.6KXCT-ND
5.6 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6KXDKR-ND
Chip Resistor - Surface Mount 541-5.6KXDKR-ND
5.6 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6KXTR-ND
Chip Resistor - Surface Mount 541-5.6KXTR-ND
5.6 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5K6, 5%, 1W, 2512, Reel; Resistance Vishay - 42K4118 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 5%, 1W, 2512, Reel; Resistance Vishay
42K4118
Res, Thick Film, 5K6, 5%, 1W, 2512, Reel; Resistance Vishay 42K4118
RES, THICK FILM, 5K6, 5%, 1W, 2512, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 5K6, 5%, 1W, 2512, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25125K60JNEG 541-5.6KXCT-ND 42K4118
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance: 1%; Power Rating:1W... Chip Resistor - Surface Mount Res, Thick Film, 5K6, 5%, 1W, 2512, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573190 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details