Vishay Intertechnology, Inc. RES 5.49K OHM 1W 1% 2512 SMD CRCW25125K49FKTG

Description
RES 5.49Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 5.49Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1W 1% 2512 SMD - CRCW25125K49FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1W 1% 2512 SMD
CRCW25125K49FKTG
RES 5.49K OHM 1W 1% 2512 SMD CRCW25125K49FKTG
RES 5.49Kohm 1W 1% 2512 SMD

RES 5.49Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25125K49FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125K49FKTG-ND
Chip Resistor - Surface Mount CRCW25125K49FKTG-ND
5.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25125K49FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25125K49FKTG
Chip Resistor - Surface Mount CRCW25125K49FKTG
RES SMD 5.49K OHM 1% 1W 2512

RES SMD 5.49K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25125K49FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25125K49FKTG
Chip Resistor - Surface Mount CRCW25125K49FKTG
RES SMD 5.49K OHM 1% 1W 2512

RES SMD 5.49K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 5.49K 1% 100 R67 Rohs Compliant Vishay - 49P4833 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 5.49K 1% 100 R67 Rohs Compliant Vishay
49P4833
Crcw2512 5.49K 1% 100 R67 Rohs Compliant Vishay 49P4833
CRCW2512 5.49K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 5.49K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW25125K49FKTG CRCW25125K49FKTG-ND CRCW25125K49FKTG CRCW25125K49FKTG 49P4833
Product Name RES 5.49K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 5.49K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 5490 ohms 5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details