Vishay Intertechnology, Inc. RES 5.36K OHM 1W 1% 2512 SMD CRCW25125K36FKTG

Description
RES 5.36Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 5.36Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1W 1% 2512 SMD - CRCW25125K36FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1W 1% 2512 SMD
CRCW25125K36FKTG
RES 5.36K OHM 1W 1% 2512 SMD CRCW25125K36FKTG
RES 5.36Kohm 1W 1% 2512 SMD

RES 5.36Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25125K36FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125K36FKTG-ND
Chip Resistor - Surface Mount CRCW25125K36FKTG-ND
5.36 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 5.36K 1% 100 R67 Rohs Compliant Vishay - 49P4832 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 5.36K 1% 100 R67 Rohs Compliant Vishay
49P4832
Crcw2512 5.36K 1% 100 R67 Rohs Compliant Vishay 49P4832
CRCW2512 5.36K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 5.36K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25125K36FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25125K36FKTG
Chip Resistor - Surface Mount CRCW25125K36FKTG
RES SMD 5.36K OHM 1% 1W 2512

RES SMD 5.36K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25125K36FKTG CRCW25125K36FKTG-ND 49P4832 CRCW25125K36FKTG
Product Name RES 5.36K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 5.36K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details