Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 5.36Kohms 1% CRCW25125K36FKEG

Description
Thick Film Resistors - SMD 1watt 5.36Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 5.36Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 5.36Kohms 1% - CRCW25125K36FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 5.36Kohms 1%
CRCW25125K36FKEG
Thick Film Resistors - SMD 1watt 5.36Kohms 1% CRCW25125K36FKEG
Thick Film Resistors - SMD 1watt 5.36Kohms 1%

Thick Film Resistors - SMD 1watt 5.36Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-5.36KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36KAFDKR-ND
Chip Resistor - Surface Mount 541-5.36KAFDKR-ND
5.36 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.36KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36KAFTR-ND
Chip Resistor - Surface Mount 541-5.36KAFTR-ND
5.36 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.36KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36KAFCT-ND
Chip Resistor - Surface Mount 541-5.36KAFCT-ND
5.36 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25125K36FKEG 541-5.36KAFDKR-ND
Product Name Thick Film Resistors - SMD 1watt 5.36Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 5360 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details