Vishay Intertechnology, Inc. Automotive SMD 1W Resistor CRCW25125K11FKEG

Description
5.11kR 1% 1W 2512 SMD Chip Resistor, AEC-Q200 Product overview: CRCW25125K11FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25125K11FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.11kR 1% 1W 2512 SMD Chip Resistor, AEC-Q200 Product overview: CRCW25125K11FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25125K11FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 1W Resistor - 52-CRCW25125K11FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W Resistor
52-CRCW25125K11FKEG
Automotive SMD 1W Resistor 52-CRCW25125K11FKEG
5.11kR 1% 1W 2512 SMD Chip Resistor, AEC-Q200 Product overview: CRCW25125K11FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25125K11FKEG can be used for catalog matching and distributor lookup.

5.11kR 1% 1W 2512 SMD Chip Resistor, AEC-Q200 Product overview: CRCW25125K11FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25125K11FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327222-CRCW25125K11FKEG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327222-CRCW25125K11FKEG
Resistors - Chip Resistor - Surface Mount 1327222-CRCW25125K11FKEG
Manufacturer: Vishay Dale Win Source Part Number: 1327222-CRCW25125K11 FKEG Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 5.11 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW2512 100 5K11 1% E67 E3,541-5.11KAFDKR,54 1-5.11KAFCT,541-5.11 KAFTR Base Product Number: CRCW2512 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327222-CRCW25125K11FKEG
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.11 kOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW2512 100 5K11 1% E67 E3,541-5.11KAFDKR,541-5.11KAFCT,541-5.11KAFTR
Base Product Number: CRCW2512
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11KAFTR-ND
Chip Resistor - Surface Mount 541-5.11KAFTR-ND
5.11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11KAFCT-ND
Chip Resistor - Surface Mount 541-5.11KAFCT-ND
5.11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11KAFDKR-ND
Chip Resistor - Surface Mount 541-5.11KAFDKR-ND
5.11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.11 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.11K OHM 1W 1% 2512 SMD - CRCW25125K11FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1W 1% 2512 SMD
CRCW25125K11FKEG
RES 5.11K OHM 1W 1% 2512 SMD CRCW25125K11FKEG
RES 5.11Kohm 1W 1% 2512 SMD

RES 5.11Kohm 1W 1% 2512 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW25125K11FKEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW25125K11FKEG
Resistors - Chip Resistor - Surface Mount CRCW25125K11FKEG
RES SMD 5.11K OHM 1% 1W 2512

RES SMD 5.11K OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW25125K11FKEG 1327222-CRCW25125K11FKEG 541-5.11KAFTR-ND CRCW25125K11FKEG CRCW25125K11FKEG
Product Name Automotive SMD 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 5.11K OHM 1W 1% 2512 SMD Resistors - Chip Resistor - Surface Mount
Resistance Range 5110 ohms 5110 ohms 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data