Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25125K10JNEH

Description
5.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25125K10JNEH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25125K10JNEH-ND
Chip Resistor - Surface Mount CRCW25125K10JNEH-ND
5.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200 5K1 5% E82 E3 Rohs Compliant Vishay - 49P4828 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 5K1 5% E82 E3 Rohs Compliant Vishay
49P4828
Crcw2512 200 5K1 5% E82 E3 Rohs Compliant Vishay 49P4828
CRCW2512 200 5K1 5% E82 e3 RoHS Compliant: Yes

CRCW2512 200 5K1 5% E82 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW25125K10JNEH-ND 49P4828
Product Name Chip Resistor - Surface Mount Crcw2512 200 5K1 5% E82 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details