Vishay Intertechnology, Inc. RES 5.1K OHM 1.5W 5% 2512 SMD CRCW25125K10JNEGHP

Description
RES 5.1Kohm 1.5W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 5.1Kohm 1.5W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1.5W 5% 2512 SMD - CRCW25125K10JNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1.5W 5% 2512 SMD
CRCW25125K10JNEGHP
RES 5.1K OHM 1.5W 5% 2512 SMD CRCW25125K10JNEGHP
RES 5.1Kohm 1.5W 5% 2512 SMD

RES 5.1Kohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.1KRADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1KRADKR-ND
Chip Resistor - Surface Mount 541-5.1KRADKR-ND
5.1 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1KRACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1KRACT-ND
Chip Resistor - Surface Mount 541-5.1KRACT-ND
5.1 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1KRATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1KRATR-ND
Chip Resistor - Surface Mount 541-5.1KRATR-ND
5.1 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25125K10JNEGHP 541-5.1KRADKR-ND
Product Name RES 5.1K OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details